Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Plug this hard drive into your computer for additional capacity instantly. Stylish and robust, it gives you extra capacity to store and safeguard your valuable data. Enjoy the high transfer speed and the plug and play simplicity.
Specs
Alternatives
Options
Disk drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 rpm
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
400 GB
Hard disk interface
USB 2.0
Drive device, buffer size
8 MB
Hard disk size
3.5" HDD
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
400 GB
Access time
8.5 ms
Data transmission
Drive device, transfer rate
480 Mb/s
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Hi-Speed USB2.0
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, Windows XP
System requirements
USB required
Free USB port
Energy management
AC adapter bundled
yes
Packaging data
Gross weight packaging
1.8 kg
Packaging data
Packaging height
242 mm
Packaging length
304 mm
Packaging net weight
1 kg
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.8 kg
Packaging width
146 mm
EAN/UPC/GTIN
87 12581 30532 1
Quantity per box
number of sheets or media per single package
1 pcs
Outer carton
EAN/UPC/GTIN (outer carton)
87 12581 31224 4
Gross weight outer carton
8.2 kg
Height outer carton
333 mm
Length outer carton
511 mm
Net weight outer carton
7.2 kg
Quantity outer carton
4 pcs
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.